Bourns, Inc. Fixed Inductors RL875S-103K-RC

Description
10mH Shielded Wirewound Inductor 74mA 35Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 74mA 35Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-103K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-103K-RC-ND
Fixed Inductors RL875S-103K-RC-ND
10mH Shielded Wirewound Inductor 74mA 35Ohm Max Radial, Vertical Cylinder

10mH Shielded Wirewound Inductor 74mA 35Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-103K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers