Bourns, Inc. Fixed Inductors RL875S-102K

Description
1mH Shielded Wirewound Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875S-102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-102K-ND
Fixed Inductors RL875S-102K-ND
1mH Shielded Wirewound Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder

1mH Shielded Wirewound Inductor 230mA 2.72Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875S-102K-ND
Product Name Fixed Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details