Bourns, Inc. 100UH 740MA 320MOHM Inductor and Choke RL875S-101K-RC

Description
FIXED IND 100UH 740MA 320MOHM TH Product overview: RL875S-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 740MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 740MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 740MA 320MOHM TH Product overview: RL875S-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 740MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 740MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 740MA 320MOHM Inductor and Choke - 71-RL875S-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 740MA 320MOHM Inductor and Choke
71-RL875S-101K-RC
100UH 740MA 320MOHM Inductor and Choke 71-RL875S-101K-RC
FIXED IND 100UH 740MA 320MOHM TH Product overview: RL875S-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 740MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 740MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 740MA 320MOHM TH Product overview: RL875S-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 740MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 740MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875S-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL875S-101K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875S-101K-RC-ND
Fixed Inductors RL875S-101K-RC-ND
100µH Shielded Wirewound Inductor 740mA 320mOhm Max Radial, Vertical Cylinder

100µH Shielded Wirewound Inductor 740mA 320mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RL875S-101K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL875S-101K-RC
Fixed Inductors RL875S-101K-RC
FIXED IND 100UH 740MA 320MOHM TH

FIXED IND 100UH 740MA 320MOHM TH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL875S-101K-RC RL875S-101K-RC-ND RL875S-101K-RC
Product Name 100UH 740MA 320MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Automotive 0.039uH 250MHz 0.6A Inductor and Choke - 71-0603CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details