Bourns, Inc. Fixed Inductors RL875-682K-RC

Description
6.8mH Unshielded Wirewound Inductor 100mA 21.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 100mA 21.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL875-682K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL875-682K-RC-ND
Fixed Inductors 118-RL875-682K-RC-ND
6.8mH Unshielded Wirewound Inductor 100mA 21.8Ohm Max Radial, Vertical Cylinder

6.8mH Unshielded Wirewound Inductor 100mA 21.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-RL875-682K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers