FIXED IND 680UH 330MA 1.96OHM TH Product overview: RL875-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 330MA, 1.96OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 330MA, 1.96OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-681K-RC can be used for catalog matching and distributor lookup.
680µH Unshielded Wirewound Inductor 330mA 1.96Ohm Max Radial, Vertical Cylinder (Open)
Manufacturer: Bourns Inc.
Win Source Part Number: 1243193-RL875-681K-R
Series: RL875
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial
Current Rating: 330mA
Shielding: Unshielded
Inductance: 680μH
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 2.5MHz
Test Frequency: 1kHz
Size: 0.307" Dia (7.80mm)
Family Name: RL875
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.96 Ohm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.295" (7.50mm)
Alternative Parts (Cross-Reference): #A823LY-681K=R; A823LY-681K=R; 744772681;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RL875-681K-RC | RL875-681K-RC-ND | 1243193-RL875-681K-RC |
| Product Name | 680UH 330MA 1.96OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - RL875-681K-RC |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 680 microH | 680 microH |