Bourns, Inc. Fixed Inductors RL875-561K-RC

Description
560µH Unshielded Wirewound Inductor 360mA 1.72Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 360mA 1.72Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875-561K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875-561K-RC-ND
Fixed Inductors RL875-561K-RC-ND
560µH Unshielded Wirewound Inductor 360mA 1.72Ohm Max Radial, Vertical Cylinder (Open)

560µH Unshielded Wirewound Inductor 360mA 1.72Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875-561K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details