Bourns, Inc. Fixed Inductors RL875-472K-RC

Description
4.7mH Unshielded Wirewound Inductor 120mA 16.7Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 120mA 16.7Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875-472K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875-472K-RC-ND
Fixed Inductors RL875-472K-RC-ND
4.7mH Unshielded Wirewound Inductor 120mA 16.7Ohm Max Radial, Vertical Cylinder (Open)

4.7mH Unshielded Wirewound Inductor 120mA 16.7Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
4.7MH 120MA 16.7OHM Inductor and Choke - 71-RL875-472K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 120MA 16.7OHM Inductor and Choke
71-RL875-472K-RC
4.7MH 120MA 16.7OHM Inductor and Choke 71-RL875-472K-RC
FIXED IND 4.7MH 120MA 16.7OHM TH Product overview: RL875-472K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 120MA, 16.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 120MA, 16.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-472K-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 120MA 16.7OHM TH Product overview: RL875-472K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 120MA, 16.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 120MA, 16.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-472K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RL875-472K-RC-ND 71-RL875-472K-RC
Product Name Fixed Inductors 4.7MH 120MA 16.7OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details