Bourns, Inc. Fixed Inductors RL875-471K-RC

Description
470µH Unshielded Wirewound Inductor 410mA 1.34Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 410mA 1.34Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875-471K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875-471K-RC-ND
Fixed Inductors RL875-471K-RC-ND
470µH Unshielded Wirewound Inductor 410mA 1.34Ohm Max Radial, Vertical Cylinder (Open)

470µH Unshielded Wirewound Inductor 410mA 1.34Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875-471K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-7N5 0201HT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details