Bourns, Inc. Fixed Inductors RL875-272K-RC

Description
2.7mH Unshielded Wirewound Inductor 160mA 8.72Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 160mA 8.72Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL875-272K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875-272K-RC-ND
Fixed Inductors RL875-272K-RC-ND
2.7mH Unshielded Wirewound Inductor 160mA 8.72Ohm Max Radial, Vertical Cylinder (Open)

2.7mH Unshielded Wirewound Inductor 160mA 8.72Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number RL875-272K-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details