Bourns, Inc. Fixed Inductors RL875-222K-RC

Description
2.2mH Unshielded Wirewound Inductor 180mA 6.25Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 180mA 6.25Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL875-222K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL875-222K-RC-ND
Fixed Inductors 118-RL875-222K-RC-ND
2.2mH Unshielded Wirewound Inductor 180mA 6.25Ohm Max Radial, Vertical Cylinder (Open)

2.2mH Unshielded Wirewound Inductor 180mA 6.25Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns - 79X1755 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns
79X1755
Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns 79X1755
RF CHOKE, 2200UH, 0.18A, 10%, RADIAL; Product Range:RL875 Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; Current Rating:180mA; DC Resistance Max:6.25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.5MHz; RoHS Compliant: Yes

RF CHOKE, 2200UH, 0.18A, 10%, RADIAL; Product Range:RL875 Series; Inductance:2.2mH; Inductor Construction:Unshielded; Current Rating:180mA; DC Resistance Max:6.25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.5MHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - RL875-222K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL875-222K-RC
Fixed Inductors RL875-222K-RC
FIXED IND 2.2MH 180MA 6.25OHM TH

FIXED IND 2.2MH 180MA 6.25OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 118-RL875-222K-RC-ND 79X1755 RL875-222K-RC
Product Name Fixed Inductors Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details