Bourns, Inc. 220UH 570MA 630MOHM Inductor and Choke RL875-221K-RC

Description
FIXED IND 220UH 570MA 630MOHM TH Product overview: RL875-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 570MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 570MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 570MA 630MOHM TH Product overview: RL875-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 570MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 570MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 570MA 630MOHM Inductor and Choke - 71-RL875-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 570MA 630MOHM Inductor and Choke
71-RL875-221K-RC
220UH 570MA 630MOHM Inductor and Choke 71-RL875-221K-RC
FIXED IND 220UH 570MA 630MOHM TH Product overview: RL875-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 570MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 570MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 570MA 630MOHM TH Product overview: RL875-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 570MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 570MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RL875-221K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL875-221K-RC-ND
Fixed Inductors RL875-221K-RC-ND
220µH Unshielded Wirewound Inductor 570mA 630mOhm Max Radial, Vertical Cylinder (Open)

220µH Unshielded Wirewound Inductor 570mA 630mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RL875-221K-RC
1243192-RL875-221K-RC
Fixed Inductors - RL875-221K-RC 1243192-RL875-221K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1243192-RL875-221K-R C Series: RL875 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial Current Rating: 570mA Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 18 @ 796kHz Frequency - Self Resonant: 5MHz Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RL875 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.295" (7.50mm) Alternative Parts (Cross-Reference): RCH895NP-221K; HM17-855221LF; DRGH875MT221; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1243192-RL875-221K-RC
Series: RL875
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial
Current Rating: 570mA
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 5MHz
Test Frequency: 1kHz
Size: 0.307" Dia (7.80mm)
Family Name: RL875
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.295" (7.50mm)
Alternative Parts (Cross-Reference): RCH895NP-221K; HM17-855221LF; DRGH875MT221;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL875-221K-RC RL875-221K-RC-ND 1243192-RL875-221K-RC
Product Name 220UH 570MA 630MOHM Inductor and Choke Fixed Inductors Fixed Inductors - RL875-221K-RC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details