Bourns, Inc. 100UH 890MA 280MOHM Inductor and Choke RL875-101K-RC

Description
FIXED IND 100UH 890MA 280MOHM TH Product overview: RL875-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 890MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 890MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 890MA 280MOHM TH Product overview: RL875-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 890MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 890MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 890MA 280MOHM Inductor and Choke - 71-RL875-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 890MA 280MOHM Inductor and Choke
71-RL875-101K-RC
100UH 890MA 280MOHM Inductor and Choke 71-RL875-101K-RC
FIXED IND 100UH 890MA 280MOHM TH Product overview: RL875-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 890MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 890MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 890MA 280MOHM TH Product overview: RL875-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 890MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 890MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL875-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RL875-101K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL875-101K-RC-ND
Fixed Inductors 118-RL875-101K-RC-ND
100µH Unshielded Wirewound Inductor 890mA 280mOhm Max Radial, Vertical Cylinder (Open)

100µH Unshielded Wirewound Inductor 890mA 280mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL875-101K-RC 118-RL875-101K-RC-ND
Product Name 100UH 890MA 280MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers