Bourns, Inc. Fixed Inductors RL855-222K-RC

Description
2.2mH Unshielded Wirewound Inductor 180mA 11.1Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 180mA 11.1Ohm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RL855-222K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RL855-222K-RC-ND
Fixed Inductors RL855-222K-RC-ND
2.2mH Unshielded Wirewound Inductor 180mA 11.1Ohm Max Radial, Vertical Cylinder (Open)

2.2mH Unshielded Wirewound Inductor 180mA 11.1Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet
Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns - 79X1754 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns
79X1754
Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns 79X1754
RF CHOKE, 2200UH, 0.18A, 10%, RADIAL; Product Range:RL855 Series; Inductance:2.2mH; Inductor Construction:Unshiel ded; Current Rating:180mA; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:950kHz; RoHS Compliant: Yes

RF CHOKE, 2200UH, 0.18A, 10%, RADIAL; Product Range:RL855 Series; Inductance:2.2mH; Inductor Construction:Unshielded; Current Rating:180mA; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:950kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number RL855-222K-RC-ND 79X1754
Product Name Fixed Inductors Rf Choke, 2200Uh, 0.18A, 10%, Radial; Product Range Bourns
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details