Bourns, Inc. Fixed Inductors - RL855-221K-RC RL855-221K-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1243191-RL855-221K-R C Series: RL855 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: Radial Current Rating: 540mA Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 790kHz Frequency - Self Resonant: 3.2MHz Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RL855 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.04 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): 4554-221K; DRGH855MT221; AIUR-10-221K; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1243191-RL855-221K-R C Series: RL855 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: Radial Current Rating: 540mA Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 790kHz Frequency - Self Resonant: 3.2MHz Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RL855 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.04 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): 4554-221K; DRGH855MT221; AIUR-10-221K; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RL855-221K-RC
1243191-RL855-221K-RC
Fixed Inductors - RL855-221K-RC 1243191-RL855-221K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1243191-RL855-221K-R C Series: RL855 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: Radial Current Rating: 540mA Shielding: Unshielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 790kHz Frequency - Self Resonant: 3.2MHz Test Frequency: 1kHz Size: 0.307" Dia (7.80mm) Family Name: RL855 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.04 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.217" (5.50mm) Alternative Parts (Cross-Reference): 4554-221K; DRGH855MT221; AIUR-10-221K; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1243191-RL855-221K-RC
Series: RL855
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: Radial
Current Rating: 540mA
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 790kHz
Frequency - Self Resonant: 3.2MHz
Test Frequency: 1kHz
Size: 0.307" Dia (7.80mm)
Family Name: RL855
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.04 Ohm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.217" (5.50mm)
Alternative Parts (Cross-Reference): 4554-221K; DRGH855MT221; AIUR-10-221K;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor and Choke - 71-RL855-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-RL855-221K-RC
Inductor and Choke 71-RL855-221K-RC
Radial Lead RF Choke Product overview: RL855-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL855-221K-RC can be used for catalog matching and distributor lookup.

Radial Lead RF Choke Product overview: RL855-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL855-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243191-RL855-221K-RC 71-RL855-221K-RC
Product Name Fixed Inductors - RL855-221K-RC Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F)
Technology Standard; Wirewound Wirewound
Core Material Ferrite
Application RF Choke
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
1000uH 100KHz 0.1A Inductor and Choke - 71-DU1311-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details