Bourns, Inc. Fixed Inductors RL824-681K-RC

Description
680µH Unshielded Wirewound Inductor 440mA 790mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 440mA 790mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RL824-681K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL824-681K-RC-ND
Fixed Inductors 118-RL824-681K-RC-ND
680µH Unshielded Wirewound Inductor 440mA 790mOhm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 440mA 790mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
680UH 440MA 790MOHM Inductor and Choke - 71-RL824-681K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 440MA 790MOHM Inductor and Choke
71-RL824-681K-RC
680UH 440MA 790MOHM Inductor and Choke 71-RL824-681K-RC
FIXED IND 680UH 440MA 790MOHM TH Product overview: RL824-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 440MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 440MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-681K-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 440MA 790MOHM TH Product overview: RL824-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 440MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 440MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-681K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 680Uh, 440Ma, 10%, 1.1Mhz; Product Range Bourns Jw Miller - 86K3471 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 680Uh, 440Ma, 10%, 1.1Mhz; Product Range Bourns Jw Miller
86K3471
Choke, 680Uh, 440Ma, 10%, 1.1Mhz; Product Range Bourns Jw Miller 86K3471
CHOKE, 680UH, 440MA, 10%, 1.1MHZ; Product Range:RL824 Series; Inductance:680µH; DC Current Rating:440mA; DC Resistance Max:0.79ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.1MHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

CHOKE, 680UH, 440MA, 10%, 1.1MHZ; Product Range:RL824 Series; Inductance:680µH; DC Current Rating:440mA; DC Resistance Max:0.79ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.1MHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 118-RL824-681K-RC-ND 71-RL824-681K-RC 86K3471
Product Name Fixed Inductors 680UH 440MA 790MOHM Inductor and Choke Choke, 680Uh, 440Ma, 10%, 1.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details