Bourns, Inc. Fixed Inductors RL824-221K-RC

Description
220µH Unshielded Wirewound Inductor 820mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 820mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9949-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9949-ND
Fixed Inductors M9949-ND
220µH Unshielded Wirewound Inductor 820mA 280mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 820mA 280mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
220UH 820MA 280MOHM Inductor and Choke - 71-RL824-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 820MA 280MOHM Inductor and Choke
71-RL824-221K-RC
220UH 820MA 280MOHM Inductor and Choke 71-RL824-221K-RC
FIXED IND 220UH 820MA 280MOHM TH Product overview: RL824-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 820MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 820MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 820MA 280MOHM TH Product overview: RL824-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 820MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 820MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 220Uh, 820Ma, 10%, 1.9Mhz; Product Range Bourns Jw Miller - 86K3455 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 220Uh, 820Ma, 10%, 1.9Mhz; Product Range Bourns Jw Miller
86K3455
Choke, 220Uh, 820Ma, 10%, 1.9Mhz; Product Range Bourns Jw Miller 86K3455
CHOKE, 220UH, 820MA, 10%, 1.9MHZ; Product Range:RL824 Series; Inductance:220µH; DC Current Rating:820mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.9MHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

CHOKE, 220UH, 820MA, 10%, 1.9MHZ; Product Range:RL824 Series; Inductance:220µH; DC Current Rating:820mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.9MHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M9949-ND 71-RL824-221K-RC 86K3455
Product Name Fixed Inductors 220UH 820MA 280MOHM Inductor and Choke Choke, 220Uh, 820Ma, 10%, 1.9Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details