Bourns, Inc. 100UH 1.02A 180MOHM Inductor and Choke RL824-101K-RC

Description
FIXED IND 100UH 1.02A 180MOHM TH Product overview: RL824-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.02A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.02A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.02A 180MOHM TH Product overview: RL824-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.02A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.02A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-101K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 1.02A 180MOHM Inductor and Choke - 71-RL824-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 1.02A 180MOHM Inductor and Choke
71-RL824-101K-RC
100UH 1.02A 180MOHM Inductor and Choke 71-RL824-101K-RC
FIXED IND 100UH 1.02A 180MOHM TH Product overview: RL824-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.02A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.02A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.02A 180MOHM TH Product overview: RL824-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.02A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.02A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL824-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-RL824-101K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RL824-101K-RC-ND
Fixed Inductors 118-RL824-101K-RC-ND
100µH Unshielded Wirewound Inductor 1.02A 180mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 1.02A 180mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 100Uh, 1.02A, 10%, 2.8Mhz; Product Range Bourns Jw Miller - 86K3443 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 1.02A, 10%, 2.8Mhz; Product Range Bourns Jw Miller
86K3443
Choke, 100Uh, 1.02A, 10%, 2.8Mhz; Product Range Bourns Jw Miller 86K3443
CHOKE, 100UH, 1.02A, 10%, 2.8MHZ; Product Range:RL824 Series; Inductance:100µH; DC Current Rating:1.02A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.8MHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

CHOKE, 100UH, 1.02A, 10%, 2.8MHZ; Product Range:RL824 Series; Inductance:100µH; DC Current Rating:1.02A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.8MHz; Case Dimensions:10.5mm x 15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL824-101K-RC 118-RL824-101K-RC-ND 86K3443
Product Name 100UH 1.02A 180MOHM Inductor and Choke Fixed Inductors Choke, 100Uh, 1.02A, 10%, 2.8Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers