Bourns, Inc. Fixed Inductors RL822-681K-RC

Description
680µH Unshielded Wirewound Inductor 210mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 210mA 2Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9972-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9972-ND
Fixed Inductors M9972-ND
680µH Unshielded Wirewound Inductor 210mA 2Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 210mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 680Uh, 210Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller - 86K3439 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 680Uh, 210Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller
86K3439
Choke, 680Uh, 210Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller 86K3439
CHOKE, 680UH, 210MA, 10%, 1.6MHZ; Product Range:RL822 Series; Inductance:680µH; DC Current Rating:210mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

CHOKE, 680UH, 210MA, 10%, 1.6MHZ; Product Range:RL822 Series; Inductance:680µH; DC Current Rating:210mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M9972-ND 86K3439
Product Name Fixed Inductors Choke, 680Uh, 210Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details