Bourns, Inc. Fixed Inductors RL822-560K-RC

Description
56µH Unshielded Wirewound Inductor 760mA 200mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 760mA 200mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9964-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9964-ND
Fixed Inductors M9964-ND
56µH Unshielded Wirewound Inductor 760mA 200mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 760mA 200mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9964-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers