Bourns, Inc. Fixed Inductors RL822-470K-RC

Description
47µH Unshielded Wirewound Inductor 790mA 170mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 790mA 170mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9963-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9963-ND
Fixed Inductors M9963-ND
47µH Unshielded Wirewound Inductor 790mA 170mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 790mA 170mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 47Uh, 790Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller - 86K3433 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Uh, 790Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller
86K3433
Choke, 47Uh, 790Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller 86K3433
CHOKE, 47UH, 790MA, 10%, 6.5MHZ; Product Range:RL822 Series; Inductance:47µH; DC Current Rating:790mA; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

CHOKE, 47UH, 790MA, 10%, 6.5MHZ; Product Range:RL822 Series; Inductance:47µH; DC Current Rating:790mA; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M9963-ND 86K3433
Product Name Fixed Inductors Choke, 47Uh, 790Ma, 10%, 6.5Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details