3.3µH Unshielded Wirewound Inductor 2.66A 25mOhm Max Radial, Vertical Cylinder
RF CHOKE, 3.3UH, 10%, 79MHZ, RADIAL; Product Range:RL822 Series; Inductance:3.3µH; DC Current Rating:2.66A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:79MHz RoHS Compliant: Yes
FIXED IND 3.3UH 2.66A 25 MOHM TH
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | M9958-ND | 86K3427 | RL822-3R3K-RC |
| Product Name | Fixed Inductors | Rf Choke, 3.3Uh, 10%, 79Mhz, Radial; Product Range Bourns Jw Miller | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |