Bourns, Inc. 220UH 380MA 680MOHM Inductor and Choke RL822-221K-RC

Description
FIXED IND 220UH 380MA 680MOHM TH Product overview: RL822-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 380MA 680MOHM TH Product overview: RL822-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-221K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 380MA 680MOHM Inductor and Choke - 71-RL822-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 380MA 680MOHM Inductor and Choke
71-RL822-221K-RC
220UH 380MA 680MOHM Inductor and Choke 71-RL822-221K-RC
FIXED IND 220UH 380MA 680MOHM TH Product overview: RL822-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 380MA 680MOHM TH Product overview: RL822-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 680MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL822-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9968-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9968-ND
Fixed Inductors M9968-ND
220µH Unshielded Wirewound Inductor 380mA 680mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 380mA 680mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL822-221K-RC M9968-ND
Product Name 220UH 380MA 680MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers