Bourns, Inc. Choke, 1000Uh, 160Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller RL822-102KRC

Description
CHOKE, 1000UH, 160MA, 10%, 1.3MHZ; Product Range:RL822 Series; Inductance:100µH; DC Current Rating:160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1000UH, 160MA, 10%, 1.3MHZ; Product Range:RL822 Series; Inductance:100µH; DC Current Rating:160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1000Uh, 160Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller - 86K3415 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1000Uh, 160Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller
86K3415
Choke, 1000Uh, 160Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller 86K3415
CHOKE, 1000UH, 160MA, 10%, 1.3MHZ; Product Range:RL822 Series; Inductance:100µH; DC Current Rating:160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

CHOKE, 1000UH, 160MA, 10%, 1.3MHZ; Product Range:RL822 Series; Inductance:100µH; DC Current Rating:160mA; DC Resistance Max:2.96ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K3415
Product Name Choke, 1000Uh, 160Ma, 10%, 1.3Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 5.00E-4 microH
View Details
High Frequency & RF Inductors - 4-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0720 microH
View Details
2 suppliers