Bourns, Inc. Fixed Inductors RL822-101K-RC

Description
100µH Unshielded Wirewound Inductor 580mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 580mA 280mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9966-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9966-ND
Fixed Inductors M9966-ND
100µH Unshielded Wirewound Inductor 580mA 280mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 580mA 280mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Choke, 100Uh, 580Ma, 10%, 3.7Mhz; Product Range Bourns Jw Miller - 86K3414 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 100Uh, 580Ma, 10%, 3.7Mhz; Product Range Bourns Jw Miller
86K3414
Choke, 100Uh, 580Ma, 10%, 3.7Mhz; Product Range Bourns Jw Miller 86K3414
CHOKE, 100UH, 580MA, 10%, 3.7MHZ; Product Range:RL822 Series; Inductance:100µH; DC Current Rating:580mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.7MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

CHOKE, 100UH, 580MA, 10%, 3.7MHZ; Product Range:RL822 Series; Inductance:100µH; DC Current Rating:580mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.7MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M9966-ND 86K3414
Product Name Fixed Inductors Choke, 100Uh, 580Ma, 10%, 3.7Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details