82mH Unshielded Wirewound Inductor 20mA 212Ohm Max Radial, Vertical Cylinder
Win Source Part Number: 1218981-RL622-823K-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RL622
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 82 mH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 79.6kHz
Frequency - Self Resonant: 100kHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 212Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.335" Dia (8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 mA
Inductance Frequency - Test: 79.6 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: M10028,RL622823KRC
Base Product Number: RL622
FIXED IND 82MH 20MA 212 OHM TH Product overview: RL622-823K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82MH, 20MA, 212 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82MH, 20MA, 212 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-823K-RC can be used for catalog matching and distributor lookup.
RF CHOKE, 82000UH, 20MA, 10% 0.1MHZ; Product Range:RL622 Series; Inductance:82mH; DC Current Rating:20mA; DC Resistance Max:212ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M10028-ND | 1218981-RL622-823K-RC | 71-RL622-823K-RC | 86K3410 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 82MH 20MA 212 OHM Inductor and Choke | Rf Choke, 82000Uh, 20Ma, 10% 0.1Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |