Bourns, Inc. Fixed Inductors RL622-822K-RC

Description
8.2mH Unshielded Wirewound Inductor 50mA 21Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 50mA 21Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10016-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10016-ND
Fixed Inductors M10016-ND
8.2mH Unshielded Wirewound Inductor 50mA 21Ohm Max Radial, Vertical Cylinder

8.2mH Unshielded Wirewound Inductor 50mA 21Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10016-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details