Bourns, Inc. 6.8UH 3.7A 35 MOHM Inductor and Choke RL622-6R8K-RC

Description
FIXED IND 6.8UH 3.7A 35 MOHM TH Product overview: RL622-6R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-6R8K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 3.7A 35 MOHM TH Product overview: RL622-6R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-6R8K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 3.7A 35 MOHM Inductor and Choke - 71-RL622-6R8K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 3.7A 35 MOHM Inductor and Choke
71-RL622-6R8K-RC
6.8UH 3.7A 35 MOHM Inductor and Choke 71-RL622-6R8K-RC
FIXED IND 6.8UH 3.7A 35 MOHM TH Product overview: RL622-6R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-6R8K-RC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 3.7A 35 MOHM TH Product overview: RL622-6R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-6R8K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9980-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9980-ND
Fixed Inductors M9980-ND
6.8µH Unshielded Wirewound Inductor 3.7A 35mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 3.7A 35mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 6.8Uh, 3.7A, 10%, 29Mhz; Product Range Bourns Jw Miller - 86K3402 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 6.8Uh, 3.7A, 10%, 29Mhz; Product Range Bourns Jw Miller
86K3402
Rf Choke, 6.8Uh, 3.7A, 10%, 29Mhz; Product Range Bourns Jw Miller 86K3402
RF CHOKE, 6.8UH, 3.7A, 10%, 29MHZ; Product Range:RL622 Series; Inductance:6.8µH; DC Current Rating:3.7A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:29MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 6.8UH, 3.7A, 10%, 29MHZ; Product Range:RL622 Series; Inductance:6.8µH; DC Current Rating:3.7A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:29MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-6R8K-RC M9980-ND 86K3402
Product Name 6.8UH 3.7A 35 MOHM Inductor and Choke Fixed Inductors Rf Choke, 6.8Uh, 3.7A, 10%, 29Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details