Bourns, Inc. 680UH 380MA 1.6 OHM Inductor and Choke RL622-681K-RC

Description
FIXED IND 680UH 380MA 1.6 OHM TH Product overview: RL622-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-681K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 380MA 1.6 OHM TH Product overview: RL622-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-681K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680UH 380MA 1.6 OHM Inductor and Choke - 71-RL622-681K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 380MA 1.6 OHM Inductor and Choke
71-RL622-681K-RC
680UH 380MA 1.6 OHM Inductor and Choke 71-RL622-681K-RC
FIXED IND 680UH 380MA 1.6 OHM TH Product overview: RL622-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-681K-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 380MA 1.6 OHM TH Product overview: RL622-681K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 380MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 380MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-681K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RL622-681K-RC
1243188-RL622-681K-RC
Fixed Inductors - RL622-681K-RC 1243188-RL622-681K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1243188-RL622-681K-R C Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1243188-RL622-681K-RC
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - M10003-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10003-ND
Fixed Inductors M10003-ND
680µH Unshielded Wirewound Inductor 380mA 1.6Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 380mA 1.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 680Uh, 380Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller - 86K3404 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 680Uh, 380Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller
86K3404
Rf Choke, 680Uh, 380Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller 86K3404
RF CHOKE, 680UH, 380MA, 10%, 1.6MHZ; Product Range:RL622 Series; Inductance:680µH; DC Current Rating:380mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 680UH, 380MA, 10%, 1.6MHZ; Product Range:RL622 Series; Inductance:680µH; DC Current Rating:380mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.6MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-681K-RC 1243188-RL622-681K-RC M10003-ND 86K3404
Product Name 680UH 380MA 1.6 OHM Inductor and Choke Fixed Inductors - RL622-681K-RC Fixed Inductors Rf Choke, 680Uh, 380Ma, 10%, 1.6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers