Bourns, Inc. Fixed Inductors RL622-562K-RC

Description
5.6mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10014-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10014-ND
Fixed Inductors M10014-ND
5.6mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder

5.6mH Unshielded Wirewound Inductor 50mA 18Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
5.6MH 50MA 18 OHM Inductor and Choke - 71-RL622-562K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 50MA 18 OHM Inductor and Choke
71-RL622-562K-RC
5.6MH 50MA 18 OHM Inductor and Choke 71-RL622-562K-RC
FIXED IND 5.6MH 50MA 18 OHM TH Product overview: RL622-562K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 50MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 50MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-562K-RC can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 50MA 18 OHM TH Product overview: RL622-562K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 50MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 50MA, 18 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-562K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 5600Uh, 50Ma, 10%, 0.4Mhz; Product Range Bourns Jw Miller - 86K3400 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 5600Uh, 50Ma, 10%, 0.4Mhz; Product Range Bourns Jw Miller
86K3400
Rf Choke, 5600Uh, 50Ma, 10%, 0.4Mhz; Product Range Bourns Jw Miller 86K3400
RF CHOKE, 5600UH, 50MA, 10%, 0.4MHZ; Product Range:RL622 Series; Inductance:5.6mH; DC Current Rating:50mA; DC Resistance Max:18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:400kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 5600UH, 50MA, 10%, 0.4MHZ; Product Range:RL622 Series; Inductance:5.6mH; DC Current Rating:50mA; DC Resistance Max:18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:400kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10014-ND 71-RL622-562K-RC 86K3400
Product Name Fixed Inductors 5.6MH 50MA 18 OHM Inductor and Choke Rf Choke, 5600Uh, 50Ma, 10%, 0.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details