Bourns, Inc. 56UH 1.3A 180 MOHM Inductor and Choke RL622-560K-RC

Description
FIXED IND 56UH 1.3A 180 MOHM TH Product overview: RL622-560K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.3A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.3A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-560K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 1.3A 180 MOHM TH Product overview: RL622-560K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.3A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.3A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-560K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56UH 1.3A 180 MOHM Inductor and Choke - 71-RL622-560K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56UH 1.3A 180 MOHM Inductor and Choke
71-RL622-560K-RC
56UH 1.3A 180 MOHM Inductor and Choke 71-RL622-560K-RC
FIXED IND 56UH 1.3A 180 MOHM TH Product overview: RL622-560K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.3A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.3A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-560K-RC can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.3A 180 MOHM TH Product overview: RL622-560K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 1.3A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 1.3A, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-560K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9990-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9990-ND
Fixed Inductors M9990-ND
56µH Unshielded Wirewound Inductor 1.3A 180mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 1.3A 180mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 56Uh, 1.3A, 10%, 5.4Mhz; Product Range Bourns Jw Miller - 86K3398 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 56Uh, 1.3A, 10%, 5.4Mhz; Product Range Bourns Jw Miller
86K3398
Rf Choke, 56Uh, 1.3A, 10%, 5.4Mhz; Product Range Bourns Jw Miller 86K3398
RF CHOKE, 56UH, 1.3A, 10%, 5.4MHZ; Product Range:RL622 Series; Inductance:56µH; DC Current Rating:1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:5.4MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 56UH, 1.3A, 10%, 5.4MHZ; Product Range:RL622 Series; Inductance:56µH; DC Current Rating:1.3A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:5.4MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-560K-RC M9990-ND 86K3398
Product Name 56UH 1.3A 180 MOHM Inductor and Choke Fixed Inductors Rf Choke, 56Uh, 1.3A, 10%, 5.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details