Bourns, Inc. 4.7UH 4.3A 30 MOHM Inductor and Choke RL622-4R7K-RC

Description
FIXED IND 4.7UH 4.3A 30 MOHM TH Product overview: RL622-4R7K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4.3A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4.3A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-4R7K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4.3A 30 MOHM TH Product overview: RL622-4R7K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4.3A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4.3A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-4R7K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 4.3A 30 MOHM Inductor and Choke - 71-RL622-4R7K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 4.3A 30 MOHM Inductor and Choke
71-RL622-4R7K-RC
4.7UH 4.3A 30 MOHM Inductor and Choke 71-RL622-4R7K-RC
FIXED IND 4.7UH 4.3A 30 MOHM TH Product overview: RL622-4R7K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4.3A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4.3A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-4R7K-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.3A 30 MOHM TH Product overview: RL622-4R7K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 4.3A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 4.3A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-4R7K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9979-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9979-ND
Fixed Inductors M9979-ND
4.7µH Unshielded Wirewound Inductor 4.3A 30mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 4.3A 30mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 1229205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1229205
Leaded Inductors 1229205
Bourns RL622-4R7K-RC Leaded Inductor

Bourns RL622-4R7K-RC Leaded Inductor

Supplier's Site
Leaded Inductors - 1729733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729733
Leaded Inductors 1729733
Bourns RL622-4R7K-RC Leaded Inductor

Bourns RL622-4R7K-RC Leaded Inductor

Supplier's Site
Inductor, 4.7Uh, +10%, 51Mhz, Radial; Product Range Bourns Jw Miller - 86K3393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, +10%, 51Mhz, Radial; Product Range Bourns Jw Miller
86K3393
Inductor, 4.7Uh, +10%, 51Mhz, Radial; Product Range Bourns Jw Miller 86K3393
INDUCTOR, 4.7UH, +10%, 51MHZ, RADIAL; Product Range:RL622 Series; Inductance:4.7µH; DC Current Rating:4.3A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:51MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, +10%, 51MHZ, RADIAL; Product Range:RL622 Series; Inductance:4.7µH; DC Current Rating:4.3A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:51MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 10%, 4.3A, Radial; Product Range Bourns - 58T5077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 10%, 4.3A, Radial; Product Range Bourns
58T5077
Inductor, 4.7Uh, 10%, 4.3A, Radial; Product Range Bourns 58T5077
INDUCTOR, 4.7UH, 10%, 4.3A, RADIAL; Product Range:RL622 Series; Inductance:4.7µH; RMS Current (Irms):4.3A; Saturation Current (Isat):-; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 4.7UH, 10%, 4.3A, RADIAL; Product Range:RL622 Series; Inductance:4.7µH; RMS Current (Irms):4.3A; Saturation Current (Isat):-; DC Resistance Max:0.03ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL622-4R7K-RC M9979-ND 1229205 86K3393
Product Name 4.7UH 4.3A 30 MOHM Inductor and Choke Fixed Inductors Leaded Inductors Inductor, 4.7Uh, +10%, 51Mhz, Radial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data