FIXED IND 47UH 1.4A 160 MOHM TH Product overview: RL622-470K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.4A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.4A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-470K-RC can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 1.4A 160mOhm Max Radial, Vertical Cylinder
RF CHOKE, 47UH, 1.4A, 10%, 6.5MHZ; Product Range:RL622 Series; Inductance:47µH; DC Current Rating:1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:6.5MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
INDUCTOR, 47UH, 10%, 6.5MHZ, RF, RADIAL; Product Range:RL622 Series; Inductance:47µH; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
FIXED IND 47UH 1.4A 160 MOHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-RL622-470K-RC | M9989-ND | 86K3394 | 58T5078 | RL622-470K-RC |
| Product Name | 47UH 1.4A 160 MOHM Inductor and Choke | Fixed Inductors | Rf Choke, 47Uh, 1.4A, 10%, 6.5Mhz; Product Range Bourns Jw Miller | Inductor, 47Uh, 10%, 6.5Mhz, Rf, Radial; Product Range Bourns | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH |