Bourns, Inc. 3.3UH 5.5A 25 MOHM Inductor and Choke RL622-3R3K-RC

Description
FIXED IND 3.3UH 5.5A 25 MOHM TH Product overview: RL622-3R3K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-3R3K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 5.5A 25 MOHM TH Product overview: RL622-3R3K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-3R3K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 5.5A 25 MOHM Inductor and Choke - 71-RL622-3R3K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 5.5A 25 MOHM Inductor and Choke
71-RL622-3R3K-RC
3.3UH 5.5A 25 MOHM Inductor and Choke 71-RL622-3R3K-RC
FIXED IND 3.3UH 5.5A 25 MOHM TH Product overview: RL622-3R3K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-3R3K-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5.5A 25 MOHM TH Product overview: RL622-3R3K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 5.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 5.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-3R3K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RL622-3R3K-RC
793252-RL622-3R3K-RC
Fixed Inductors - RL622-3R3K-RC 793252-RL622-3R3K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 793252-RL622-3R3K-RC Series: RL622 Packaging: Bulk Type: Wirewound Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial Current Rating: 5.5A Shielding: Unshielded Inductance: 3.3μH Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 79MHz Test Frequency: 7.96MHz Family Name: RL622 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 25 mOhm Max Dimension: 0.335" Dia (8.50mm) Height - Seated (Maximum): 0.433" (11.00mm) Alternative Parts (Cross-Reference): AIUR-03-332J; AIUR-03-332M; WVL9FJ332K; 4554-3R3M; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: Taiwan, Vietnam Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 793252-RL622-3R3K-RC
Series: RL622
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial
Current Rating: 5.5A
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 79MHz
Test Frequency: 7.96MHz
Family Name: RL622
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 25 mOhm Max
Dimension: 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.433" (11.00mm)
Alternative Parts (Cross-Reference): AIUR-03-332J; AIUR-03-332M; WVL9FJ332K; 4554-3R3M;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: Taiwan, Vietnam
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - M9978-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9978-ND
Fixed Inductors M9978-ND
3.3µH Unshielded Wirewound Inductor 5.5A 25mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 5.5A 25mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RL622-3R3K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL622-3R3K-RC
Fixed Inductors RL622-3R3K-RC
FIXED IND 3.3UH 5.5A 25 MOHM TH

FIXED IND 3.3UH 5.5A 25 MOHM TH

Supplier's Site Datasheet
Rf Choke, 3.3Uh, 5.5A, 10%, 79Mhz; Product Range Bourns Jw Miller - 86K3384 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 3.3Uh, 5.5A, 10%, 79Mhz; Product Range Bourns Jw Miller
86K3384
Rf Choke, 3.3Uh, 5.5A, 10%, 79Mhz; Product Range Bourns Jw Miller 86K3384
RF CHOKE, 3.3UH, 5.5A, 10%, 79MHZ; Product Range:RL622 Series; Inductance:3.3µH; DC Current Rating:5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:79MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 3.3UH, 5.5A, 10%, 79MHZ; Product Range:RL622 Series; Inductance:3.3µH; DC Current Rating:5.5A; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:79MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, 10%, 5.5A, Radial; Product Range Bourns - 58T5075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 10%, 5.5A, Radial; Product Range Bourns
58T5075
Inductor, 3.3Uh, 10%, 5.5A, Radial; Product Range Bourns 58T5075
INDUCTOR, 3.3UH, 10%, 5.5A, RADIAL; Product Range:RL622 Series; Inductance:3.3µH; RMS Current (Irms):5.5A; Saturation Current (Isat):-; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 3.3UH, 10%, 5.5A, RADIAL; Product Range:RL622 Series; Inductance:3.3µH; RMS Current (Irms):5.5A; Saturation Current (Isat):-; DC Resistance Max:0.025ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-RL622-3R3K-RC 793252-RL622-3R3K-RC M9978-ND RL622-3R3K-RC 86K3384 58T5075
Product Name 3.3UH 5.5A 25 MOHM Inductor and Choke Fixed Inductors - RL622-3R3K-RC Fixed Inductors Fixed Inductors Rf Choke, 3.3Uh, 5.5A, 10%, 79Mhz; Product Range Bourns Jw Miller Inductor, 3.3Uh, 10%, 5.5A, Radial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data