Bourns, Inc. Fixed Inductors RL622-392K-RC

Description
3.9mH Unshielded Wirewound Inductor 80mA 14Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 80mA 14Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10012-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10012-ND
Fixed Inductors M10012-ND
3.9mH Unshielded Wirewound Inductor 80mA 14Ohm Max Radial, Vertical Cylinder

3.9mH Unshielded Wirewound Inductor 80mA 14Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10012-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details