Bourns, Inc. 330UH 540MA 850MOHM Inductor and Choke RL622-331K-RC

Description
FIXED IND 330UH 540MA 850MOHM TH Product overview: RL622-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 540MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 540MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-331K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 540MA 850MOHM TH Product overview: RL622-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 540MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 540MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-331K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 540MA 850MOHM Inductor and Choke - 71-RL622-331K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 540MA 850MOHM Inductor and Choke
71-RL622-331K-RC
330UH 540MA 850MOHM Inductor and Choke 71-RL622-331K-RC
FIXED IND 330UH 540MA 850MOHM TH Product overview: RL622-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 540MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 540MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-331K-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 540MA 850MOHM TH Product overview: RL622-331K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 540MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 540MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-331K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9999-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9999-ND
Fixed Inductors M9999-ND
330µH Unshielded Wirewound Inductor 540mA 850mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 540mA 850mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 330Uh, 540Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller - 86K3386 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 330Uh, 540Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller
86K3386
Rf Choke, 330Uh, 540Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller 86K3386
RF CHOKE, 330UH, 540MA, 10%, 2.3MHZ; Product Range:RL622 Series; Inductance:330µH; DC Current Rating:540mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:2.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 330UH, 540MA, 10%, 2.3MHZ; Product Range:RL622 Series; Inductance:330µH; DC Current Rating:540mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:2.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site
Inductor, 330Uh, 10%, 0.54A, Radial; Product Range Bourns - 58T5076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 0.54A, Radial; Product Range Bourns
58T5076
Inductor, 330Uh, 10%, 0.54A, Radial; Product Range Bourns 58T5076
INDUCTOR, 330UH, 10%, 0.54A, RADIAL; Product Range:RL622 Series; Inductance:330µH; RMS Current (Irms):540mA; Saturation Current (Isat):-; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 0.54A, RADIAL; Product Range:RL622 Series; Inductance:330µH; RMS Current (Irms):540mA; Saturation Current (Isat):-; DC Resistance Max:0.85ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-RL622-331K-RC M9999-ND 86K3386 58T5076
Product Name 330UH 540MA 850MOHM Inductor and Choke Fixed Inductors Rf Choke, 330Uh, 540Ma, 10%, 2.3Mhz; Product Range Bourns Jw Miller Inductor, 330Uh, 10%, 0.54A, Radial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers