Win Source Part Number: 1351856-RL622-2R2K-R
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: RL622
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.335" Dia (8.50mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 100MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 21mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: RL622
California Prop 65: Warning Information
2.2µH Unshielded Wirewound Inductor 6.5A 21mOhm Max Radial, Vertical Cylinder
FIXED IND 2.2UH 6.5A 21 MOHM TH Product overview: RL622-2R2K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 21 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-2R2K-RC can be used for catalog matching and distributor lookup.
RF CHOKE, 2.2UH, 6.5A, 10%, 100MHZ; Product Range:RL622 Series; Inductance:2.2µH; DC Current Rating:6.5A; DC Resistance Max:0.021ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1351856-RL622-2R2K-RC | M9977-ND | 71-RL622-2R2K-RC | 86K3375 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 2.2UH 6.5A 21 MOHM Inductor and Choke | Rf Choke, 2.2Uh, 6.5A, 10%, 100Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |