Bourns, Inc. Fixed Inductors RL622-273K-RC

Description
27mH Unshielded Wirewound Inductor 30mA 62Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
27mH Unshielded Wirewound Inductor 30mA 62Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10022-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10022-ND
Fixed Inductors M10022-ND
27mH Unshielded Wirewound Inductor 30mA 62Ohm Max Radial, Vertical Cylinder

27mH Unshielded Wirewound Inductor 30mA 62Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10022-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N6 0201HT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details