Bourns, Inc. Fixed Inductors RL622-271K-RC

Description
270µH Unshielded Wirewound Inductor 570mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 570mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9998-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9998-ND
Fixed Inductors M9998-ND
270µH Unshielded Wirewound Inductor 570mA 750mOhm Max Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 570mA 750mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 270Uh, 570Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller - 86K3381 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 270Uh, 570Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller
86K3381
Rf Choke, 270Uh, 570Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller 86K3381
RF CHOKE, 270UH, 570MA, 10%, 2.4MHZ; Product Range:RL622 Series; Inductance:270µH; DC Current Rating:570mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.4MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 270UH, 570MA, 10%, 2.4MHZ; Product Range:RL622 Series; Inductance:270µH; DC Current Rating:570mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.4MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M9998-ND 86K3381
Product Name Fixed Inductors Rf Choke, 270Uh, 570Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details