Bourns, Inc. Fixed Inductors RL622-223K-RC

Description
22mH Unshielded Wirewound Inductor 30mA 56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 30mA 56Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10021-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10021-ND
Fixed Inductors M10021-ND
22mH Unshielded Wirewound Inductor 30mA 56Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 30mA 56Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 22000Uh, 30Ma, 10% 0.1Mhz; Product Range Bourns Jw Miller - 86K3379 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 22000Uh, 30Ma, 10% 0.1Mhz; Product Range Bourns Jw Miller
86K3379
Rf Choke, 22000Uh, 30Ma, 10% 0.1Mhz; Product Range Bourns Jw Miller 86K3379
RF CHOKE, 22000UH, 30MA, 10% 0.1MHZ; Product Range:RL622 Series; Inductance:22mH; DC Current Rating:30mA; DC Resistance Max:56ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 22000UH, 30MA, 10% 0.1MHZ; Product Range:RL622 Series; Inductance:22mH; DC Current Rating:30mA; DC Resistance Max:56ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10021-ND 86K3379
Product Name Fixed Inductors Rf Choke, 22000Uh, 30Ma, 10% 0.1Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details