Bourns, Inc. Fixed Inductors RL622-222K-RC

Description
2.2mH Unshielded Wirewound Inductor 80mA 6.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 80mA 6.8Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10009-ND
Fixed Inductors M10009-ND
2.2mH Unshielded Wirewound Inductor 80mA 6.8Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 80mA 6.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
2.2MH 80MA 6.8 OHM Inductor and Choke - 71-RL622-222K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 80MA 6.8 OHM Inductor and Choke
71-RL622-222K-RC
2.2MH 80MA 6.8 OHM Inductor and Choke 71-RL622-222K-RC
FIXED IND 2.2MH 80MA 6.8 OHM TH Product overview: RL622-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 80MA, 6.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 80MA, 6.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-222K-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 80MA 6.8 OHM TH Product overview: RL622-222K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 80MA, 6.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 80MA, 6.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-222K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 2200Uh, 80Ma, 10%, 0.9Mhz; Product Range Bourns Jw Miller - 86K3378 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 2200Uh, 80Ma, 10%, 0.9Mhz; Product Range Bourns Jw Miller
86K3378
Rf Choke, 2200Uh, 80Ma, 10%, 0.9Mhz; Product Range Bourns Jw Miller 86K3378
RF CHOKE, 2200UH, 80MA, 10%, 0.9MHZ; Product Range:RL622 Series; Inductance:2.2mH; DC Current Rating:80mA; DC Resistance Max:6.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:900kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 2200UH, 80MA, 10%, 0.9MHZ; Product Range:RL622 Series; Inductance:2.2mH; DC Current Rating:80mA; DC Resistance Max:6.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:900kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10009-ND 71-RL622-222K-RC 86K3378
Product Name Fixed Inductors 2.2MH 80MA 6.8 OHM Inductor and Choke Rf Choke, 2200Uh, 80Ma, 10%, 0.9Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data