Bourns, Inc. Fixed Inductors RL622-221K-RC

Description
220µH Unshielded Wirewound Inductor 640mA 650mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 640mA 650mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9997-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9997-ND
Fixed Inductors M9997-ND
220µH Unshielded Wirewound Inductor 640mA 650mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 640mA 650mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
220UH 640MA 650MOHM Inductor and Choke - 71-RL622-221K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 640MA 650MOHM Inductor and Choke
71-RL622-221K-RC
220UH 640MA 650MOHM Inductor and Choke 71-RL622-221K-RC
FIXED IND 220UH 640MA 650MOHM TH Product overview: RL622-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 640MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 640MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-221K-RC can be used for catalog matching and distributor lookup.

FIXED IND 220UH 640MA 650MOHM TH Product overview: RL622-221K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 640MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 640MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-221K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Bourns Jw Miller - 86K3377 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Bourns Jw Miller
86K3377
Rf Choke, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Bourns Jw Miller 86K3377
RF CHOKE, 220UH, 640MA, 10%, 2.7MHZ; Product Range:RL622 Series; Inductance:220µH; DC Current Rating:640mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.7MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 220UH, 640MA, 10%, 2.7MHZ; Product Range:RL622 Series; Inductance:220µH; DC Current Rating:640mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.7MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, 0.64A, 2.7Mhz, Radial Rohs Compliant Bourns - 92AH5880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.64A, 2.7Mhz, Radial Rohs Compliant Bourns
92AH5880
Inductor, 220Uh, 0.64A, 2.7Mhz, Radial Rohs Compliant Bourns 92AH5880
INDUCTOR, 220UH, 0.64A, 2.7MHZ, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 220UH, 0.64A, 2.7MHZ, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M9997-ND 71-RL622-221K-RC 86K3377 92AH5880
Product Name Fixed Inductors 220UH 640MA 650MOHM Inductor and Choke Rf Choke, 220Uh, 640Ma, 10%, 2.7Mhz; Product Range Bourns Jw Miller Inductor, 220Uh, 0.64A, 2.7Mhz, Radial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details