FIXED IND 1.5UH 8.5A 16 MOHM TH Product overview: RL622-1R5K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 8.5A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 8.5A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-1R5K-RC can be used for catalog matching and distributor lookup.
1.5µH Unshielded Wirewound Inductor 8.5A 16mOhm Max Radial, Vertical Cylinder
RF CHOKE, 1.5UH, 8.5A, 10%, 130MHZ; Product Range:RL622 Series; Inductance:1.5µH; DC Current Rating:8.5A; DC Resistance Max:0.016ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:130MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 71-RL622-1R5K-RC | M9976-ND | 86K3357 |
| Product Name | 1.5UH 8.5A 16 MOHM Inductor and Choke | Fixed Inductors | Rf Choke, 1.5Uh, 8.5A, 10%, 130Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1.5 microH | 1.5 microH |