Bourns, Inc. 1UH 10A 13 MOHM Inductor and Choke RL622-1R0K-RC

Description
FIXED IND 1UH 10A 13 MOHM TH Product overview: RL622-1R0K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10A, 13 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-1R0K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 10A 13 MOHM TH Product overview: RL622-1R0K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10A, 13 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-1R0K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1UH 10A 13 MOHM Inductor and Choke - 71-RL622-1R0K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1UH 10A 13 MOHM Inductor and Choke
71-RL622-1R0K-RC
1UH 10A 13 MOHM Inductor and Choke 71-RL622-1R0K-RC
FIXED IND 1UH 10A 13 MOHM TH Product overview: RL622-1R0K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10A, 13 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-1R0K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 10A 13 MOHM TH Product overview: RL622-1R0K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 10A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 10A, 13 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-1R0K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M9975-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9975-ND
Fixed Inductors M9975-ND
1µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Vertical Cylinder

1µH Unshielded Wirewound Inductor 10A 13mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 1Uh, 10A, 10%, 150Mhz; Product Range Bourns Jw Miller - 86K3356 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1Uh, 10A, 10%, 150Mhz; Product Range Bourns Jw Miller
86K3356
Rf Choke, 1Uh, 10A, 10%, 150Mhz; Product Range Bourns Jw Miller 86K3356
RF CHOKE, 1UH, 10A, 10%, 150MHZ; Product Range:RL622 Series; Inductance:1µH; DC Current Rating:10A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:150MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 1UH, 10A, 10%, 150MHZ; Product Range:RL622 Series; Inductance:1µH; DC Current Rating:10A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:150MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-RL622-1R0K-RC M9975-ND 86K3356
Product Name 1UH 10A 13 MOHM Inductor and Choke Fixed Inductors Rf Choke, 1Uh, 10A, 10%, 150Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details