Bourns, Inc. Fixed Inductors RL622-183K-RC

Description
18mH Unshielded Wirewound Inductor 40mA 40Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 40mA 40Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10020-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10020-ND
Fixed Inductors M10020-ND
18mH Unshielded Wirewound Inductor 40mA 40Ohm Max Radial, Vertical Cylinder

18mH Unshielded Wirewound Inductor 40mA 40Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M10020-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details