15mH Unshielded Wirewound Inductor 40mA 37Ohm Max Radial, Vertical Cylinder
FIXED IND 15MH 40MA 37 OHM TH Product overview: RL622-153K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 40MA, 37 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-153K-RC can be used for catalog matching and distributor lookup.
RF CHOKE, 15MH, 40MA, 10%, 200KHZ; Product Range:RL622 Series; Inductance:15mH; DC Current Rating:40mA; DC Resistance Max:37ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:200kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
INDUCTOR, 15MH 10%, 0.04A, RADIAL; Product Range:RL622 Series; Inductance:15mH; RMS Current (Irms):40mA; Saturation Current (Isat):-; DC Resistance Max:37ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | M10019-ND | 71-RL622-153K-RC | 86K3370 | 58T5073 |
| Product Name | Fixed Inductors | 15MH 40MA 37 OHM Inductor and Choke | Rf Choke, 15Mh, 40Ma, 10%, 200Khz; Product Range Bourns Jw Miller | Inductor, 15Mh 10%, 0.04A, Radial; Product Range Bourns |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Through Hole | Through Hole | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |