Bourns, Inc. Fixed Inductors RL622-151K-RC

Description
150µH Unshielded Wirewound Inductor 750mA 370mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 750mA 370mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9995-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9995-ND
Fixed Inductors M9995-ND
150µH Unshielded Wirewound Inductor 750mA 370mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 750mA 370mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
INDUCTOR, RADIAL, 150UH, +/-10%, 0.37 OHM DCR MAX - 70155209 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, RADIAL, 150UH, +/-10%, 0.37 OHM DCR MAX
70155209
INDUCTOR, RADIAL, 150UH, +/-10%, 0.37 OHM DCR MAX 70155209
INDUCTOR, RADIAL, 150UH, +/-10%, 0.37 OHM DCR MAX

INDUCTOR, RADIAL, 150UH, +/-10%, 0.37 OHM DCR MAX

Supplier's Site
Rf Choke, 150Uh, 750Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller - 86K3368 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 150Uh, 750Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller
86K3368
Rf Choke, 150Uh, 750Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller 86K3368
RF CHOKE, 150UH, 750MA, 10%, 3.2MHZ; Product Range:RL622 Series; Inductance:150µH; DC Current Rating:750mA; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.2MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 150UH, 750MA, 10%, 3.2MHZ; Product Range:RL622 Series; Inductance:150µH; DC Current Rating:750mA; DC Resistance Max:0.37ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.2MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M9995-ND 70155209 86K3368
Product Name Fixed Inductors INDUCTOR, RADIAL, 150UH, +/-10%, 0.37 OHM DCR MAX Rf Choke, 150Uh, 750Ma, 10%, 3.2Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers