Bourns, Inc. Fixed Inductors RL622-120K-RC

Description
12µH Unshielded Wirewound Inductor 2.7A 50mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2.7A 50mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M9982-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M9982-ND
Fixed Inductors M9982-ND
12µH Unshielded Wirewound Inductor 2.7A 50mOhm Max Radial, Vertical Cylinder

12µH Unshielded Wirewound Inductor 2.7A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
12UH 2.7A 50 MOHM Inductor and Choke - 71-RL622-120K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 2.7A 50 MOHM Inductor and Choke
71-RL622-120K-RC
12UH 2.7A 50 MOHM Inductor and Choke 71-RL622-120K-RC
FIXED IND 12UH 2.7A 50 MOHM TH Product overview: RL622-120K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.7A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.7A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-120K-RC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2.7A 50 MOHM TH Product overview: RL622-120K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.7A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.7A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-120K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Choke, 12Uh, 2.7A, 10%, 13Mhz; Product Range Bourns Jw Miller - 86K3363 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 12Uh, 2.7A, 10%, 13Mhz; Product Range Bourns Jw Miller
86K3363
Rf Choke, 12Uh, 2.7A, 10%, 13Mhz; Product Range Bourns Jw Miller 86K3363
RF CHOKE, 12UH, 2.7A, 10%, 13MHZ; Product Range:RL622 Series; Inductance:12µH; DC Current Rating:2.7A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 12UH, 2.7A, 10%, 13MHZ; Product Range:RL622 Series; Inductance:12µH; DC Current Rating:2.7A; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M9982-ND 71-RL622-120K-RC 86K3363
Product Name Fixed Inductors 12UH 2.7A 50 MOHM Inductor and Choke Rf Choke, 12Uh, 2.7A, 10%, 13Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details