Bourns, Inc. Fixed Inductors RL622-103K-RC

Description
10mH Unshielded Wirewound Inductor 50mA 25Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 50mA 25Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10017-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10017-ND
Fixed Inductors M10017-ND
10mH Unshielded Wirewound Inductor 50mA 25Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 50mA 25Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 10000Uh, 50Ma, 10% 0.3Mhz; Product Range Bourns Jw Miller - 86K3361 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 10000Uh, 50Ma, 10% 0.3Mhz; Product Range Bourns Jw Miller
86K3361
Rf Choke, 10000Uh, 50Ma, 10% 0.3Mhz; Product Range Bourns Jw Miller 86K3361
RF CHOKE, 10000UH, 50MA, 10% 0.3MHZ; Product Range:RL622 Series; Inductance:10mH; DC Current Rating:50mA; DC Resistance Max:25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:300kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 10000UH, 50MA, 10% 0.3MHZ; Product Range:RL622 Series; Inductance:10mH; DC Current Rating:50mA; DC Resistance Max:25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:300kHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10017-ND 86K3361
Product Name Fixed Inductors Rf Choke, 10000Uh, 50Ma, 10% 0.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 6800 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details