Bourns, Inc. Fixed Inductors RL622-102K-RC

Description
1mH Unshielded Wirewound Inductor 290mA 2.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 290mA 2.9Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10005-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10005-ND
Fixed Inductors M10005-ND
1mH Unshielded Wirewound Inductor 290mA 2.9Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 290mA 2.9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - RL622-102K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RL622-102K-RC
Fixed Inductors RL622-102K-RC
FIXED IND 1MH 290MA 2.9 OHM TH

FIXED IND 1MH 290MA 2.9 OHM TH

Supplier's Site Datasheet
Rf Choke, 1000Uh, 290Ma, 10% 1.3Mhz; Product Range Bourns Jw Miller - 86K3360 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 1000Uh, 290Ma, 10% 1.3Mhz; Product Range Bourns Jw Miller
86K3360
Rf Choke, 1000Uh, 290Ma, 10% 1.3Mhz; Product Range Bourns Jw Miller 86K3360
RF CHOKE, 1000UH, 290MA, 10% 1.3MHZ; Product Range:RL622 Series; Inductance:1mH; DC Current Rating:290mA; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 1000UH, 290MA, 10% 1.3MHZ; Product Range:RL622 Series; Inductance:1mH; DC Current Rating:290mA; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.3MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh 10%, 0.29A, Radial; Product Range Bourns - 58T5069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh 10%, 0.29A, Radial; Product Range Bourns
58T5069
Inductor, 1Mh 10%, 0.29A, Radial; Product Range Bourns 58T5069
INDUCTOR, 1MH 10%, 0.29A, RADIAL; Product Range:RL622 Series; Inductance:1mH; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 1MH 10%, 0.29A, RADIAL; Product Range:RL622 Series; Inductance:1mH; RMS Current (Irms):290mA; Saturation Current (Isat):-; DC Resistance Max:2.9ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number M10005-ND RL622-102K-RC 86K3360 58T5069
Product Name Fixed Inductors Fixed Inductors Rf Choke, 1000Uh, 290Ma, 10% 1.3Mhz; Product Range Bourns Jw Miller Inductor, 1Mh 10%, 0.29A, Radial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 4-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details