The RL622-101K-RC is a fixed inductor from Win Source Electronics, featuring an inductance value of 100 µH with a tolerance of ±10%. It is designed for through-hole mounting and has a maximum height of 0.433 inches (11.00 mm) and a diameter of 0.335 inches (8.50 mm). The inductor is constructed with a ferrite core and enameled copper wire, ensuring durability and reliability in various applications. It operates effectively within a temperature range of -55 °C to +105 °C and is RoHS compliant. The device has a self-resonant frequency of 3.7 MHz and a DC resistance (DCR) of 280 mΩ maximum. The current rating for this inductor is 910 mA, making it suitable for use in DC/DC converters, power supplies, and other electronic devices.
Manufacturer: Bourns Inc.
Win Source Part Number: 1327856-RL622-101K-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.335" Dia (8.50mm)
Inductance: 100 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 3.7MHz
DC Resistance (DCR): 280mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Vertical Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
Current Rating (Amps): 910 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: M9993,RL622101KRC
Base Product Number: RL622
RoHS Status: ROHS3 Compliant
FIXED IND 100UH 910MA 280MOHM TH Product overview: RL622-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 910MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 910MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL622-101K-RC can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 910mA 280mOhm Max Radial, Vertical Cylinder
RF CHOKE, 100UH, 910MA, 10%, 3.7MHZ; Product Range:RL622 Series; Inductance:100µH; DC Current Rating:910mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.7MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
INDUCTOR, 100UH 10%, 0.91A, RADIAL; Product Range:RL622 Series; Inductance:100µH; RMS Current (Irms):910mA; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 1327856-RL622-101K-RC | 7361153 | 7361153P | 1728502 | 71-RL622-101K-RC | M9993-ND | 86K3359 | 58T5068 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Leaded Inductors | Leaded Inductors | Leaded Inductors | 100UH 910MA 280MOHM Inductor and Choke | Fixed Inductors | Rf Choke, 100Uh, 910Ma, 10%, 3.7Mhz; Product Range Bourns Jw Miller | Inductor, 100Uh 10%, 0.91A, Radial; Product Range Bourns |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Mounting Option | Through Hole | Through Hole | Through Hole | |||||
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |